The NRHA51 is a standard gain horn antenna designed for operation between 14.5 GHz and 22 GHz with a WR-51 interface, offering gain options of 10 dB, 15 dB, 20 dB, or 25 dB and a maximum VSWR of 1.2. Constructed from brass, it operates over a temperature range of -55 °C to +165 °C and uses an FBP180 flange. The antenna is panel-mountable with optional SMA female or N female connectors, and includes a mechanical tolerance of ±0.5 mm.
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements.
Features:
Applications:
Standard Gain Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NRHA51 |
| Product Name | Standard Gain Horn Antennas |
| Component Type | Gain Horn |