The NDRHA-1000-20000 is a double ridged horn antenna designed for broadband applications spanning 1 to 20 GHz, used in wireless, transceiver, laboratory test, and broadcast systems. It has a VSWR of 2 max, a gain of 12.58 dB, and H-plane and E-plane beam widths ranging from 11.29° to 60.56° and 13.52° to 78.41° respectively. The antenna measures 243 x 163.5 x 205.7 mm with a tolerance of ±0.2 mm.
kTB Solutions supplies broadband horn antennas cover the frequency range up to 40GHz. We offer standard gain horn antennas of the gain 6~17dB, as well as customized broadband horn antennas according to customers requirements.
Features:
Applications:
Broadband Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NDRHA-1000-20000 |
| Product Name | Broadband Horn Antennas |
| Component Type | Gain Horn |