DFT Inc. Severe Service Control Valves DFT® HI-100™

Description
The HI-100 product line features an in-line, through-ported, venturi flow shape. The seating element, a ball, is contained by a cage that positions it relative to the downstream seat by means of linear stem travel. There are no close clearances between the moving parts (i.e. cage, ball, and seat). These basic features enable the valve design to operate smoothly and efficiently at high or low temperature, and/or with fluids containing foreign matter such as slurries. The HI-100 operates in the full open position, the throttling position and the closed position. It is important to note that all valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
Request a Quote
Description
The HI-100 product line features an in-line, through-ported, venturi flow shape. The seating element, a ball, is contained by a cage that positions it relative to the downstream seat by means of linear stem travel. There are no close clearances between the moving parts (i.e. cage, ball, and seat). These basic features enable the valve design to operate smoothly and efficiently at high or low temperature, and/or with fluids containing foreign matter such as slurries. The HI-100 operates in the full open position, the throttling position and the closed position. It is important to note that all valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Severe Service Control Valves - DFT® HI-100™ - DFT Inc.
Exton, PA, United States
Severe Service Control Valves
DFT® HI-100™
Severe Service Control Valves DFT® HI-100™
The HI-100 product line features an in-line, through-ported, venturi flow shape. The seating element, a ball, is contained by a cage that positions it relative to the downstream seat by means of linear stem travel. There are no close clearances between the moving parts (i.e. cage, ball, and seat). These basic features enable the valve design to operate smoothly and efficiently at high or low temperature, and/or with fluids containing foreign matter such as slurries. The HI-100 operates in the full open position, the throttling position and the closed position. It is important to note that all valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.

The HI-100 product line features an in-line, through-ported, venturi flow shape. The seating element, a ball, is contained by a cage that positions it relative to the downstream seat by means of linear stem travel. There are no close clearances between the moving parts (i.e. cage, ball, and seat). These basic features enable the valve design to operate smoothly and efficiently at high or low temperature, and/or with fluids containing foreign matter such as slurries. The HI-100 operates in the full open position, the throttling position and the closed position.

It is important to note that all valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.

Technical Specifications

  DFT Inc.
Product Category Industrial Valves
Product Number DFT® HI-100™
Product Name Severe Service Control Valves
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
Valve Size 0.25 to 10.00 inch (6.35 to 254.00 mm)
Maximum Pressure 10800.00 psi (7601 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Assisted Sanitary Check Valves - DFT® DSV™ - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details
Heavy Duty Control Valves - DFT® LSV-200™ - DFT Inc.
Specs
Valve Type Control Valve; Plug; Venturi Ball Design
Primary Material Steel; Carbon Steel, Allot Steel
Valve Size 1.00 to 6.00 inch (25.40 to 152.40 mm)
View Details
Wafer Check Valves - DFT® ALC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details