Beswick Engineering Co., Inc. M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve SVPC

Description
The Beswick selector valve can be used as a quiet replacement for solenoid valves in many applications, and has the ability to operate from a servo motor. The SVPC series rotary selector is a variation of the SV, with integral check valves, allowing multiple inputs to feed one central output port. This valve is designed for use with non-hazardous, non-corrosive gases only. It is not designed for use with liquids. Maximum Pressure: Maximum supply pressure is 100 psig. Materials: Delrin, Nylatron, Ryton, Brass, 302 and 303 Stainless Steel components. Approximate Weight: About 40g. Weight will vary slightly, depending on configuration. Actuation: Available with detents for manual operation, or no detents for automatic operation. Porting: This valve has anywhere from two to six input ports, and one central output port. Choice of internal M3 threaded or barbed ports. Consult Factory for other available options.
Request a Quote
Description
The Beswick selector valve can be used as a quiet replacement for solenoid valves in many applications, and has the ability to operate from a servo motor. The SVPC series rotary selector is a variation of the SV, with integral check valves, allowing multiple inputs to feed one central output port. This valve is designed for use with non-hazardous, non-corrosive gases only. It is not designed for use with liquids. Maximum Pressure: Maximum supply pressure is 100 psig. Materials: Delrin, Nylatron, Ryton, Brass, 302 and 303 Stainless Steel components. Approximate Weight: About 40g. Weight will vary slightly, depending on configuration. Actuation: Available with detents for manual operation, or no detents for automatic operation. Porting: This valve has anywhere from two to six input ports, and one central output port. Choice of internal M3 threaded or barbed ports. Consult Factory for other available options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Greenland, NH, United States
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve
SVPC
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve SVPC
The Beswick selector valve can be used as a quiet replacement for solenoid valves in many applications, and has the ability to operate from a servo motor. The SVPC series rotary selector is a variation of the SV, with integral check valves, allowing multiple inputs to feed one central output port. This valve is designed for use with non-hazardous, non-corrosive gases only. It is not designed for use with liquids. Maximum Pressure: Maximum supply pressure is 100 psig. Materials: Delrin, Nylatron, Ryton, Brass, 302 and 303 Stainless Steel components. Approximate Weight: About 40g. Weight will vary slightly, depending on configuration. Actuation: Available with detents for manual operation, or no detents for automatic operation. Porting: This valve has anywhere from two to six input ports, and one central output port. Choice of internal M3 threaded or barbed ports. Consult Factory for other available options.

The Beswick selector valve can be used as a quiet replacement for solenoid valves in many applications, and has the ability to operate from a servo motor. The SVPC series rotary selector is a variation of the SV, with integral check valves, allowing multiple inputs to feed one central output port. This valve is designed for use with non-hazardous, non-corrosive gases only. It is not designed for use with liquids. Maximum Pressure: Maximum supply pressure is 100 psig. Materials: Delrin, Nylatron, Ryton, Brass, 302 and 303 Stainless Steel components. Approximate Weight: About 40g. Weight will vary slightly, depending on configuration. Actuation: Available with detents for manual operation, or no detents for automatic operation. Porting: This valve has anywhere from two to six input ports, and one central output port. Choice of internal M3 threaded or barbed ports. Consult Factory for other available options.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number SVPC
Product Name M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve
Maximum Pressure 500.00 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Threaded Ports, Diaphragm Relief Valve - RVD - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Ports, Adjustable Rapid Pressurization Valve - RPV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details