Clippard DV 2-Way Valve, Spade Term., Cartridge, 0.052" Orifice, 12 VDC DT-2C-12

Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DT-2C-12 is a 2-way, normally-closed electronic valve with spade terminals, designed for cartridge mounting in a 3/4" bore. It operates at 12 VDC with 1.9 watts power and a 95-125% voltage range. The valve has a 0.052" orifice, achieves 100 l/min flow at 100 psig (7 bar), and responds in 10-20 ms. Stainless steel construction is used for the body and spring, with nitrile seals standard. It operates from 28" Hg vacuum to 100 psig (7 bar) and 0-54°C, with a cycle life of 750 million operations. Inlet and outlet ports are 1/8" NPT female.

Datasheet Summary
Powered by GS/AI

The DT-2C-12 is a 2-way, normally-closed electronic valve with spade terminals, designed for cartridge mounting in a 3/4" bore. It operates at 12 VDC with 1.9 watts power and a 95-125% voltage range. The valve has a 0.052" orifice, achieves 100 l/min flow at 100 psig (7 bar), and responds in 10-20 ms. Stainless steel construction is used for the body and spring, with nitrile seals standard. It operates from 28" Hg vacuum to 100 psig (7 bar) and 0-54°C, with a cycle life of 750 million operations. Inlet and outlet ports are 1/8" NPT female.

Suppliers

Company
Product
Description
Supplier Links
DV 2-Way Valve, Spade Term., Cartridge, 0.052
Cincinnati, OH, United States
DV 2-Way Valve, Spade Term., Cartridge, 0.052" Orifice, 12 VDC
DT-2C-12
DV 2-Way Valve, Spade Term., Cartridge, 0.052" Orifice, 12 VDC DT-2C-12
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring

Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.

  • Industry standard for leak-free operation
  • Over 1,000,000,000 cycles
  • Fast response time
  • Designed to accommodate large flows with more stroke
  • Low heat rise/low power
  • Robust stainless steel “Spider” flat spring
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number DT-2C-12
Product Name DV 2-Way Valve, Spade Term., Cartridge, 0.052" Orifice, 12 VDC
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.05 inch (1.32 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Clippard PQ Flow Controls Series - Right Angle Meter-In - PQ-CI08N - Clippard
Specs
Valve Type Control Valve; Angle
Primary Material Brass / Bronze
Media Air
View Details
3-Way Miniature Pinch Valve - NPV2-2D-23-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 14.00 psi (9.85 m H2O)
View Details
2-WAY EW Series - Mouse Valves - ET-2-24-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
DV 2-Way Valve, Spade Term., Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details