ABB Measurement & Analytics Gauge Pressure Transmitter Model 261GC

Description
The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process and ambient conditions without any problems. The user friendly display allows simple and intuitive local transmitter operation. Full device support, including diagnostic / maintenance information is guaranteed via the Device Type Manager software used in either a stand alone or system engineering tool. The transmitter provides local zero and span adjustments even without display. The wide range of available process connections meets even special industrial requirements: Threaded connections: e.g. for the power, pulp/paper, or oil and gas industries Flange connections: e.g. for the chemical industry Hygienic connections: e.g. for the pharmaceutical or food and beverages industries
Request a Quote Datasheet
Description
The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process and ambient conditions without any problems. The user friendly display allows simple and intuitive local transmitter operation. Full device support, including diagnostic / maintenance information is guaranteed via the Device Type Manager software used in either a stand alone or system engineering tool. The transmitter provides local zero and span adjustments even without display. The wide range of available process connections meets even special industrial requirements: Threaded connections: e.g. for the power, pulp/paper, or oil and gas industries Flange connections: e.g. for the chemical industry Hygienic connections: e.g. for the pharmaceutical or food and beverages industries
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gauge Pressure Transmitter - Model 261GC - ABB Measurement & Analytics
Zurich, Switzerland
Gauge Pressure Transmitter
Model 261GC
Gauge Pressure Transmitter Model 261GC
The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process and ambient conditions without any problems. The user friendly display allows simple and intuitive local transmitter operation. Full device support, including diagnostic / maintenance information is guaranteed via the Device Type Manager software used in either a stand alone or system engineering tool. The transmitter provides local zero and span adjustments even without display. The wide range of available process connections meets even special industrial requirements: Threaded connections: e.g. for the power, pulp/paper, or oil and gas industries Flange connections: e.g. for the chemical industry Hygienic connections: e.g. for the pharmaceutical or food and beverages industries

The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process and ambient conditions without any problems.
The user friendly display allows simple and intuitive local transmitter operation. Full device support, including diagnostic / maintenance information is guaranteed via the Device Type Manager software used in either a stand alone or system engineering tool. The transmitter provides local zero and span adjustments even without display.
The wide range of available process connections meets even special industrial requirements:

  • Threaded connections: e.g. for the power, pulp/paper, or oil and gas industries
  • Flange connections: e.g. for the chemical industry
  • Hygienic connections: e.g. for the pharmaceutical or food and beverages industries
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Pressure Transmitters
Product Number Model 261GC
Product Name Gauge Pressure Transmitter
Signal Output Analog Current
Pressure Measurement Gauge
Media Liquid; Gas; Handles Hazardous Materials
Working Pressure Range -5.8 to 8700 psi (-4.08 to 6123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Pressure Transmitter - Model 266NRH - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Sealed
View Details
Gauge Pressure Transmitter - Model 261GG - ABB Measurement & Analytics
Specs
Signal Output Analog Current
Pressure Measurement Gauge
Media Liquid; Gas; Handles Hazardous Materials
View Details
Absolute pressure transmitter - PAS100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Signal Output Analog Current; HART® Protocol
Pressure Measurement Absolute
Media Liquid; Gas
View Details
Absolute Pressure Transmitter - Model 266NSH - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute
View Details