KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73R3ATTE27R0F

Description
27 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73R3ATTE27R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R3ATTE27R0FTR-ND
Chip Resistor - Surface Mount 2019-WK73R3ATTE27R0FTR-ND
27 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film

27 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
27 OHM 2W Resistor - 52-WK73R3ATTE27R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 OHM 2W Resistor
52-WK73R3ATTE27R0F
27 OHM 2W Resistor 52-WK73R3ATTE27R0F
RES 27 OHM 1% 2W 2512 Product overview: WK73R3ATTE27R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73R3ATTE27R0F can be used for catalog matching and distributor lookup.

RES 27 OHM 1% 2W 2512 Product overview: WK73R3ATTE27R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73R3ATTE27R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
960370-WK73R3ATTE27R0F
Resistors - Chip Resistor - Surface Mount 960370-WK73R3ATTE27R0F
Win Source Part Number: 960370-WK73R3ATTE27R 0F Category: Resistors>Chip Resistor - Surface Mount Series: WK73R Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 27 Ohms Package / Case: Wide 2512 (6432 Metric), 1225 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.252" W (3.10mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-WK73R3ATTE27R0F TR Base Product Number: WK73R3A

Win Source Part Number: 960370-WK73R3ATTE27R0F
Category: Resistors>Chip Resistor - Surface Mount
Series: WK73R
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 27 Ohms
Package / Case: Wide 2512 (6432 Metric), 1225
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.252" W (3.10mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-WK73R3ATTE27R0FTR
Base Product Number: WK73R3A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 2019-WK73R3ATTE27R0FTR-ND 52-WK73R3ATTE27R0F 960370-WK73R3ATTE27R0F
Product Name Chip Resistor - Surface Mount 27 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512 Wide 2512 (6432 Metric), 1225
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers