Isabellenhutte USA Resistors Chip Resistor - Surface Mount CMS-R010-1.0

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Isabellenhuette USA Category: Resistors Chip Resistor - Surface Mount Series: CMS Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 10 mOhms Tolerance: ±1% Power (Watts): 2.5W Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Isabellenhuette USA Category: Resistors Chip Resistor - Surface Mount Series: CMS Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 10 mOhms Tolerance: ±1% Power (Watts): 2.5W Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Isabellenhuette USA Category: Resistors Chip Resistor - Surface Mount Series: CMS Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 10 mOhms Tolerance: ±1% Power (Watts): 2.5W Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding

Alternative Parts (Cross-Reference): Cross
Manufacturer: Isabellenhuette USA
Category: Resistors Chip Resistor - Surface Mount
Series: CMS
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 10 mOhms
Tolerance: ±1%
Power (Watts): 2.5W
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding

Buy Now Datasheet
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01 OHM 2.5W Resistor
52-CMS-R010-1.0
0.01 OHM 2.5W Resistor 52-CMS-R010-1.0
RES 0.01 OHM 1% 2.5W 2512 Product overview: CMS-R010-1.0 from Isabellenhütte is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 2.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMS-R010-1.0 can be used for catalog matching and distributor lookup.

RES 0.01 OHM 1% 2.5W 2512 Product overview: CMS-R010-1.0 from Isabellenhütte is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 2.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMS-R010-1.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 52-CMS-R010-1.0
Product Name Resistors Chip Resistor - Surface Mount 0.01 OHM 2.5W Resistor
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD623JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details