Knight Optical (UK) Ltd Plate Beamsplitter Precision Range 50/50 NIR 530-1070nm 40x25x6mmthk BQP4008

Description
Precision grade plate beam splitters offer higher flatness and parallel specifications particularly useful in laser and imaging applications. Both faces of these precision beamsplitters are polished to a high degree of flatness of λ/4 and have excellent surface quality. Precision splitters are made from high quality optically polished BK7 with both surfaces controlled to a high degree of parallelism. Our stock ranges of precision beamsplitters are available for use in Visible, Near Infrared and Telecoms wavelengths with 50/50 split ratio. The beamsplitter coating is a high quality dielectric coating, the non-splitting face of the beamsplitter is multilayer antireflective coated to eliminate second face ghosting effects. For more information on our stock range of precision beamsplitters, or to enquire about a custom quote, please contact our technical sales team.
Description
Precision grade plate beam splitters offer higher flatness and parallel specifications particularly useful in laser and imaging applications. Both faces of these precision beamsplitters are polished to a high degree of flatness of λ/4 and have excellent surface quality. Precision splitters are made from high quality optically polished BK7 with both surfaces controlled to a high degree of parallelism. Our stock ranges of precision beamsplitters are available for use in Visible, Near Infrared and Telecoms wavelengths with 50/50 split ratio. The beamsplitter coating is a high quality dielectric coating, the non-splitting face of the beamsplitter is multilayer antireflective coated to eliminate second face ghosting effects. For more information on our stock range of precision beamsplitters, or to enquire about a custom quote, please contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Plate Beamsplitter Precision Range 50/50 NIR 530-1070nm 40x25x6mmthk - BQP4008 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plate Beamsplitter Precision Range 50/50 NIR 530-1070nm 40x25x6mmthk
BQP4008
Plate Beamsplitter Precision Range 50/50 NIR 530-1070nm 40x25x6mmthk BQP4008
Precision grade plate beam splitters offer higher flatness and parallel specifications particularly useful in laser and imaging applications. Both faces of these precision beamsplitters are polished to a high degree of flatness of λ/4 and have excellent surface quality. Precision splitters are made from high quality optically polished BK7 with both surfaces controlled to a high degree of parallelism. Our stock ranges of precision beamsplitters are available for use in Visible, Near Infrared and Telecoms wavelengths with 50/50 split ratio. The beamsplitter coating is a high quality dielectric coating, the non-splitting face of the beamsplitter is multilayer antireflective coated to eliminate second face ghosting effects. For more information on our stock range of precision beamsplitters, or to enquire about a custom quote, please contact our technical sales team.

Precision grade plate beam splitters offer higher flatness and parallel specifications particularly useful in laser and imaging applications. Both faces of these precision beamsplitters are polished to a high degree of flatness of λ/4 and have excellent surface quality. Precision splitters are made from high quality optically polished BK7 with both surfaces controlled to a high degree of parallelism.

Our stock ranges of precision beamsplitters are available for use in Visible, Near Infrared and Telecoms wavelengths with 50/50 split ratio. The beamsplitter coating is a high quality dielectric coating, the non-splitting face of the beamsplitter is multilayer antireflective coated to eliminate second face ghosting effects.

For more information on our stock range of precision beamsplitters, or to enquire about a custom quote, please contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Plate Beamsplitters
Product Number BQP4008
Product Name Plate Beamsplitter Precision Range 50/50 NIR 530-1070nm 40x25x6mmthk
Beamsplitter Coating Antireflection Coating
Beamsplitter Shape Circular; Rectangular
Beamsplitter Diameter, Side Length, or Rectangular Length 0.1000 mm (0.0039 inch)
Rectangular Width 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

504_605 ULTRA Dualband Dichroic Beamsplitter - 7178 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
Fresnel Beamsplitter - PR 775 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details
Nd:YAG Beamsplitter, High-Energy, 50/50, 25.4 mm, 355 nm, S-Pol - 10Q20HBS.13S - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details