Plate Beam splitters are part-mirrors that reflect part of incident energy and transmit the rest.
| CeNing Optics Co., Ltd. | |
|---|---|
| Product Category | Plate Beamsplitters |
| Product Name | Plate Beamsplitters |
| Beamsplitter Incidence | 45° Incidence |
| Beamsplitter Coating | Antireflection Coating |
| Coating Type | Partial Reflective |
| Beamsplitter Shape | Circular |
| Beamsplitter Diameter, Side Length, or Rectangular Length | 5 to 50.8 mm (0.1969 to 2 inch) |