Newport MKS Beam Pick-Off Optic, 1.0 in. Diameter, N-BK7 5801

Description
The 5801 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 1.0 inch (25.4 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the pick-off amount by changing the angle of incidence. Unlike commonly used optic flats, the wedge prevents interference from the front and back surfaces.
Request a Quote
Description
The 5801 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 1.0 inch (25.4 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the pick-off amount by changing the angle of incidence. Unlike commonly used optic flats, the wedge prevents interference from the front and back surfaces.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beam Pick-Off Optic, 1.0 in. Diameter, N-BK7 - 5801 - Newport MKS
Irvine, CA, United States
Beam Pick-Off Optic, 1.0 in. Diameter, N-BK7
5801
Beam Pick-Off Optic, 1.0 in. Diameter, N-BK7 5801
The 5801 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 1.0 inch (25.4 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the pick-off amount by changing the angle of incidence. Unlike commonly used optic flats, the wedge prevents interference from the front and back surfaces.

The 5801 Beam Pick-Off Optic is ideal for applications where you want to monitor your laser beam, whatever the wavelength. Because the 1.0 inch (25.4 mm) diameter wedge uses simple Fresnel reflection rather than a dielectric coating, it operates over a wide wavelength range. And you can vary the pick-off amount by changing the angle of incidence. Unlike commonly used optic flats, the wedge prevents interference from the front and back surfaces.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 5801
Product Name Beam Pick-Off Optic, 1.0 in. Diameter, N-BK7
Beamsplitter Coating No Coating
Coating Type Uncoated
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 6.1 mm (0.2402 inch)
Unlock Full Specs
to access all available technical data

Similar Products

UV Beamsplitter, 12.50 x 12.50 mm, 2.00 mm Thickness, 50R/50T ratio - UVBS12-1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Thickness 2 mm (0.0787 inch)
Wavelength Range 250 to 450 nm (2500 to 4500 Å)
View Details
UV Beamsplitter, 50.0 mm Diameter, 4.00 mm Thickness, 30R/70T ratio - UVBS18-2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
Ultrafast Laser Beamsplitter, P Polarized, 50.8 mm, 680-1080 nm - 20RQ00UB.4 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Shape Circular
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-1 OD - 25FS01DV.1 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details