Alluxa, Inc. 402_502 ULTRA Dualband Dichroic Beamsplitter 7169

Description
ULTRA Series dualband dichroic filter with 402 nm and 502 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 409 nm to 451 nm and 509 nm to 700 nm, and greater than 95% average reflectance from 325 nm to 395 nm and 465 nm to 495 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series dualband dichroic filter with 402 nm and 502 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 409 nm to 451 nm and 509 nm to 700 nm, and greater than 95% average reflectance from 325 nm to 395 nm and 465 nm to 495 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
402_502 ULTRA Dualband Dichroic Beamsplitter - 7169 - Alluxa, Inc.
Santa Rosa, CA, United States
402_502 ULTRA Dualband Dichroic Beamsplitter
7169
402_502 ULTRA Dualband Dichroic Beamsplitter 7169
ULTRA Series dualband dichroic filter with 402 nm and 502 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 409 nm to 451 nm and 509 nm to 700 nm, and greater than 95% average reflectance from 325 nm to 395 nm and 465 nm to 495 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series dualband dichroic filter with 402 nm and 502 nm (± 3.0 nm) cut-on wavelengths, steep edge transitions, greater than 93% average transmittance from 409 nm to 451 nm and 509 nm to 700 nm, and greater than 95% average reflectance from 325 nm to 395 nm and 465 nm to 495 nm. This polychroic filter is designed for use at a 45 degree angle of incidence (AOI). It is coated on a 1.04 mm fused silica substrate and is 25.2 mm x 35.6 mm (± 0.1 mm) in size. Alluxa ULTRA Series longpass dichroic beamsplitters are designed for use with our fluorescence excitation and emission filters to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Plate Beamsplitters
Product Number 7169
Product Name 402_502 ULTRA Dualband Dichroic Beamsplitter
Beamsplitter Incidence 45° Incidence
Unlock Full Specs
to access all available technical data

Similar Products

409 Longpass Dichroic Beamsplitter - 7161 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
642 Longpass Dichroic Beamsplitter - 7162 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
550 Longpass Dichroic Beamsplitter - 7211 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
499_654 ULTRA Dualband Dichroic Beamsplitter - 7143 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details