ABB Measurement & Analytics Absolute pressure transmitter PAS100

Description
PAS100 is the new gauge pressure transmitter from ABB, designed to fit markets with standard specifications but subject to fast-to-serve dynamics. Its compact stainless steel housing grants robustness, resistance to humidity and vibration, while incorporating the high visibility display with backlight option. Easiness of use of the touch HMI is enhanced by the Easy Set up feature, a firmware option to easily configure device parameters from the display itself. ABB's unique technologies like Diaflex (anti-abrasion) or H-Shield (anti hydrogen permeation) come handy if applications demand more. PAS100 offers integral process connections to be combined with a wide selection of adapters and flanges to ensure mechanical fitting to any process point, including the ABB M26 manifold range. Its new QR code option, called Digital Access Diagnostic, details operational messages and enables fast access to useful supporting information on the device and its status with suggestions for correcting errors or faulty conditions, as well as details of possible root causes, thus reducing the reaction time to field occurrences. PAS100: compact, reliable, essential.
Request a Quote
Description
PAS100 is the new gauge pressure transmitter from ABB, designed to fit markets with standard specifications but subject to fast-to-serve dynamics. Its compact stainless steel housing grants robustness, resistance to humidity and vibration, while incorporating the high visibility display with backlight option. Easiness of use of the touch HMI is enhanced by the Easy Set up feature, a firmware option to easily configure device parameters from the display itself. ABB's unique technologies like Diaflex (anti-abrasion) or H-Shield (anti hydrogen permeation) come handy if applications demand more. PAS100 offers integral process connections to be combined with a wide selection of adapters and flanges to ensure mechanical fitting to any process point, including the ABB M26 manifold range. Its new QR code option, called Digital Access Diagnostic, details operational messages and enables fast access to useful supporting information on the device and its status with suggestions for correcting errors or faulty conditions, as well as details of possible root causes, thus reducing the reaction time to field occurrences. PAS100: compact, reliable, essential.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAS100 is an absolute pressure transmitter from ABB's PXX100 series, designed for liquid, gas, or steam applications with a compact stainless steel housing offering robustness against humidity and vibration. It supports measurement spans from 0.3 kPa to 41400 kPa absolute, with base accuracy options of ±0.25% or ±0.075% of calibrated span. The transmitter features a configurable damping range of 0 to 60 seconds, a warm-up time of less than 10 seconds, and insulation resistance exceeding 100 MΩ at 500 V DC. It complies with PED Category III for pressures above 20 MPa and Sound Engineering Practice for lower pressures, and meets RoHS II directives. Digital diagnostics and local configuration via optional backlit touch display are supported. The housing and process connections are available in materials including AISI 316L stainless steel, Hastelloy C-276, and Diaflex-coated surfaces, with fill fluids such as silicone oil, inert oil, or FDA mineral white oil.

Datasheet Summary
Powered by GS/AI

The PAS100 is an absolute pressure transmitter from ABB's PXX100 series, designed for liquid, gas, or steam applications with a compact stainless steel housing offering robustness against humidity and vibration. It supports measurement spans from 0.3 kPa to 41400 kPa absolute, with base accuracy options of ±0.25% or ±0.075% of calibrated span. The transmitter features a configurable damping range of 0 to 60 seconds, a warm-up time of less than 10 seconds, and insulation resistance exceeding 100 MΩ at 500 V DC. It complies with PED Category III for pressures above 20 MPa and Sound Engineering Practice for lower pressures, and meets RoHS II directives. Digital diagnostics and local configuration via optional backlit touch display are supported. The housing and process connections are available in materials including AISI 316L stainless steel, Hastelloy C-276, and Diaflex-coated surfaces, with fill fluids such as silicone oil, inert oil, or FDA mineral white oil.

Suppliers

Company
Product
Description
Supplier Links
Absolute pressure transmitter - PAS100 - ABB Measurement & Analytics
Zurich, Switzerland
Absolute pressure transmitter
PAS100
Absolute pressure transmitter PAS100
PAS100 is the new gauge pressure transmitter from ABB, designed to fit markets with standard specifications but subject to fast-to-serve dynamics. Its compact stainless steel housing grants robustness, resistance to humidity and vibration, while incorporating the high visibility display with backlight option. Easiness of use of the touch HMI is enhanced by the Easy Set up feature, a firmware option to easily configure device parameters from the display itself. ABB's unique technologies like Diaflex (anti-abrasion) or H-Shield (anti hydrogen permeation) come handy if applications demand more. PAS100 offers integral process connections to be combined with a wide selection of adapters and flanges to ensure mechanical fitting to any process point, including the ABB M26 manifold range. Its new QR code option, called Digital Access Diagnostic, details operational messages and enables fast access to useful supporting information on the device and its status with suggestions for correcting errors or faulty conditions, as well as details of possible root causes, thus reducing the reaction time to field occurrences. PAS100: compact, reliable, essential.

PAS100 is the new gauge pressure transmitter from ABB, designed to fit markets with standard specifications but subject to fast-to-serve dynamics.

Its compact stainless steel housing grants robustness, resistance to humidity and vibration, while incorporating the high visibility display with backlight option. Easiness of use of the touch HMI is enhanced by the Easy Set up feature, a firmware option to easily configure device parameters from the display itself.

ABB's unique technologies like Diaflex (anti-abrasion) or H-Shield (anti hydrogen permeation) come handy if applications demand more.

PAS100 offers integral process connections to be combined with a wide selection of adapters and flanges to ensure mechanical fitting to any process point, including the ABB M26 manifold range.

Its new QR code option, called Digital Access Diagnostic, details operational messages and enables fast access to useful supporting information on the device and its status with suggestions for correcting errors or faulty conditions, as well as details of possible root causes, thus reducing the reaction time to field occurrences.

PAS100: compact, reliable, essential.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Pressure Transmitters
Product Number PAS100
Product Name Absolute pressure transmitter
Signal Output Analog Current; HART® Protocol
Pressure Measurement Absolute
Media Liquid; Gas
Display Type Digital Numerical Display
Features Intrinsically Safe; Alarm Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Gauge Pressure Transmitter - Model 261GN - ABB Measurement & Analytics
Specs
Signal Output Analog Current
Pressure Measurement Gauge
Media Liquid; Gas; Handles Hazardous Materials
View Details
Pneumatic pressure transmitters - Deltapi N Series - ABB Measurement & Analytics
Specs
Pressure Measurement Differential; Gauge
Media Liquid; Gas
Working Pressure Range 3 to 15 psi (2.11 to 10.56 m H2O)
View Details
Multivariable Transmitter - Model 266CSH - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Differential Pressure Transmitter - Model 266MRT - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Sealed; Negative Pressure
View Details