RS Components, Ltd. 8765994

Description
Alizã© by Oregon Scientific is a range of weather stations of sleek and modern design. It is designed for users needing a simple and quick way of knowing precise time and local weather information. The wireless weather station clearly displays the weather forecast, the time, the current day and the indoor/outdoor temperature. It includes the current moon phase and an Ice Alert icon on the large easy-to-read LCD screen. An outdoor sensor (supplied) transmits the outdoor temperature data, including Ice Alerts, to the weather station. Time is radio-controlled and adjusts automatically to and from British Summertime. The station can be regulated to automatically pick up either the European or US radio-controlled signal, making it an instrument of choice for the international traveller. Dimensions 145 x 74 x 19 mm. Choice of colour: Black ( 876-5998 ), White ( 876-5994 ). Measures indoor and outdoor temperature -5°C to +50°C. Features include backlight and Ice Alert Battery Type = AAA x 2 Power Source = Battery
Request a Quote
Description
Alizã© by Oregon Scientific is a range of weather stations of sleek and modern design. It is designed for users needing a simple and quick way of knowing precise time and local weather information. The wireless weather station clearly displays the weather forecast, the time, the current day and the indoor/outdoor temperature. It includes the current moon phase and an Ice Alert icon on the large easy-to-read LCD screen. An outdoor sensor (supplied) transmits the outdoor temperature data, including Ice Alerts, to the weather station. Time is radio-controlled and adjusts automatically to and from British Summertime. The station can be regulated to automatically pick up either the European or US radio-controlled signal, making it an instrument of choice for the international traveller. Dimensions 145 x 74 x 19 mm. Choice of colour: Black ( 876-5998 ), White ( 876-5994 ). Measures indoor and outdoor temperature -5°C to +50°C. Features include backlight and Ice Alert Battery Type = AAA x 2 Power Source = Battery
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8765994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Alizã© by Oregon Scientific is a range of weather stations of sleek and modern design. It is designed for users needing a simple and quick way of knowing precise time and local weather information. The wireless weather station clearly displays the weather forecast, the time, the current day and the indoor/outdoor temperature. It includes the current moon phase and an Ice Alert icon on the large easy-to-read LCD screen. An outdoor sensor (supplied) transmits the outdoor temperature data, including Ice Alerts, to the weather station. Time is radio-controlled and adjusts automatically to and from British Summertime. The station can be regulated to automatically pick up either the European or US radio-controlled signal, making it an instrument of choice for the international traveller. Dimensions 145 x 74 x 19 mm. Choice of colour: Black ( 876-5998 ), White ( 876-5994 ). Measures indoor and outdoor temperature -5°C to +50°C. Features include backlight and Ice Alert Battery Type = AAA x 2 Power Source = Battery

Alizé by Oregon Scientific is a range of weather stations of sleek and modern design. It is designed for users needing a simple and quick way of knowing precise time and local weather information. The wireless weather station clearly displays the weather forecast, the time, the current day and the indoor/outdoor temperature. It includes the current moon phase and an Ice Alert icon on the large easy-to-read LCD screen. An outdoor sensor (supplied) transmits the outdoor temperature data, including Ice Alerts, to the weather station. Time is radio-controlled and adjusts automatically to and from British Summertime. The station can be regulated to automatically pick up either the European or US radio-controlled signal, making it an instrument of choice for the international traveller.
Dimensions 145 x 74 x 19 mm. Choice of colour: Black ( 876-5998 ), White ( 876-5994 ). Measures indoor and outdoor temperature -5°C to +50°C. Features include backlight and Ice Alert
Battery Type = AAA x 2
Power Source = Battery

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Weather Instruments
Product Number 8765994
Weather Component Sensed Measures Barometric Pressure
Unlock Full Specs
to access all available technical data

Similar Products

 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
 - 8765972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital Serial
Features Battery Powered
View Details
 - 1234321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
 - 8765988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Interface Options Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
Features Battery Powered
View Details