Airmar Technology Corporation 150WXS WeatherStation® Instrument 150WXS

Description
Compass with Solar-radiation Shield Airmar’s WeatherStation 150WXS provides accurate, site-specific, weather data from a single compact device. It measures seven critical weather parameters in real-time. The compact housing features ultrasonic wind and barometric pressure measurements. Plus the solar radiation shield increases the accuracy and stability of temperature and relative humidity readings. The maintenance-free features of the 150WXS makes it perfect for remote mounting as a network of stationary sensors—an integral component of a comprehensive weather station. Features Ultrasonic measurement of apparent wind speed and direction Barometric pressure, air temperature, and relative humidity readings with calculated dew point, heat index, and wind chill Internal compass for wind speed data referenced to magnetic north GPS for time stamping and correcting for the variation between magnetic and true north Rugged, compact, UV stabilized housing with no moving parts
Datasheet
Description
Compass with Solar-radiation Shield Airmar’s WeatherStation 150WXS provides accurate, site-specific, weather data from a single compact device. It measures seven critical weather parameters in real-time. The compact housing features ultrasonic wind and barometric pressure measurements. Plus the solar radiation shield increases the accuracy and stability of temperature and relative humidity readings. The maintenance-free features of the 150WXS makes it perfect for remote mounting as a network of stationary sensors—an integral component of a comprehensive weather station. Features Ultrasonic measurement of apparent wind speed and direction Barometric pressure, air temperature, and relative humidity readings with calculated dew point, heat index, and wind chill Internal compass for wind speed data referenced to magnetic north GPS for time stamping and correcting for the variation between magnetic and true north Rugged, compact, UV stabilized housing with no moving parts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150WXS WeatherStation® Instrument - 150WXS - Airmar Technology Corporation
Milford, NH, United States
150WXS WeatherStation® Instrument
150WXS
150WXS WeatherStation® Instrument 150WXS
Compass with Solar-radiation Shield Airmar’s WeatherStation 150WXS provides accurate, site-specific, weather data from a single compact device. It measures seven critical weather parameters in real-time. The compact housing features ultrasonic wind and barometric pressure measurements. Plus the solar radiation shield increases the accuracy and stability of temperature and relative humidity readings. The maintenance-free features of the 150WXS makes it perfect for remote mounting as a network of stationary sensors—an integral component of a comprehensive weather station. Features Ultrasonic measurement of apparent wind speed and direction Barometric pressure, air temperature, and relative humidity readings with calculated dew point, heat index, and wind chill Internal compass for wind speed data referenced to magnetic north GPS for time stamping and correcting for the variation between magnetic and true north Rugged, compact, UV stabilized housing with no moving parts

Compass with Solar-radiation Shield

Airmar’s WeatherStation 150WXS provides accurate, site-specific, weather data from a single compact device. It measures seven critical weather parameters in real-time. The compact housing features ultrasonic wind and barometric pressure measurements. Plus the solar radiation shield increases the accuracy and stability of temperature and relative humidity readings. The maintenance-free features of the 150WXS makes it perfect for remote mounting as a network of stationary sensors—an integral component of a comprehensive weather station.

Features


  • Ultrasonic measurement of apparent wind speed and direction
  • Barometric pressure, air temperature, and relative humidity readings with calculated dew point, heat index, and wind chill
  • Internal compass for wind speed data referenced to magnetic north
  • GPS for time stamping and correcting for the variation between magnetic and true north
  • Rugged, compact, UV stabilized housing with no moving parts
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Weather Instruments
Product Number 150WXS
Product Name 150WXS WeatherStation® Instrument
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
Interface Options Digital Serial
Velocity Range Measured 0.0 to 89.48 mile/hr (0.0 to 144 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
Multifunction Anemometer - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
220WXH WeatherStation® Instrument - 220WXH - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Specs
Device Classification Sensor Only
Mounting Type Base Mounted
View Details