SPEAKER, MICRO, SMD, COMPACT; Transducer Function:Speaker; Power Rating RMS:300mW; Impedance:8ohm; Sensitivity (dB):87dB; Resonant Frequency:850Hz; Frequency Response Min:850Hz; Frequency Response Max:20kHz; Product Range:-; ExternalRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Speakers |
| Product Number | 48W5992 |
| Product Name | Speaker, Micro, Smd, Compact; Transducer Function Kingstate |
| Impedance | 8 ohms |