RS Components, Ltd. Miniature Speakers 276842

Description
PUI Audio AST-03208MR-R
Request a Quote
Description
PUI Audio AST-03208MR-R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Speakers - 276842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
276842
Miniature Speakers 276842
PUI Audio AST-03208MR-R

PUI Audio AST-03208MR-R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 276842
Product Name Miniature Speakers
SPL 82 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 120 to 20000 Hz
View Details
Speaker Drivers - 1218637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.20 inch (56 mm)
View Details
Speakers - 526999 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
Speaker Drivers - 3643363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details