Milwaukee Electric Tool Corporation Speakers 2891-20

Description
WIRELESS TYPE 40 WATT MAX. WATTAGE 1 YEAR WARRANTY YES WATER RESISTANT YES AMPLIFIER NO SPEAKER WIRES INCLUDED 2 TWEETER(S) 2 WOOFER(S) M18[TM], M12[TM] BRAND OVERALL DIMENSION 7.5 INCH LENGTH X 13.75 INCH WIDTH X 6.5 INCH HEIGHT VOLTAGE RATING 12/18 VOLT ENCLOSURE TYPE IP54 CONSTRUCTIONAL FEATURE IMPACT RESISTANT INCLUDES BLUETOOTH, USB PORT
Description
WIRELESS TYPE 40 WATT MAX. WATTAGE 1 YEAR WARRANTY YES WATER RESISTANT YES AMPLIFIER NO SPEAKER WIRES INCLUDED 2 TWEETER(S) 2 WOOFER(S) M18[TM], M12[TM] BRAND OVERALL DIMENSION 7.5 INCH LENGTH X 13.75 INCH WIDTH X 6.5 INCH HEIGHT VOLTAGE RATING 12/18 VOLT ENCLOSURE TYPE IP54 CONSTRUCTIONAL FEATURE IMPACT RESISTANT INCLUDES BLUETOOTH, USB PORT

Suppliers

Company
Product
Description
Supplier Links
Speakers 2891-20
WIRELESS TYPE 40 WATT MAX. WATTAGE 1 YEAR WARRANTY YES WATER RESISTANT YES AMPLIFIER NO SPEAKER WIRES INCLUDED 2 TWEETER(S) 2 WOOFER(S) M18[TM], M12[TM] BRAND OVERALL DIMENSION 7.5 INCH LENGTH X 13.75 INCH WIDTH X 6.5 INCH HEIGHT VOLTAGE RATING 12/18 VOLT ENCLOSURE TYPE IP54 CONSTRUCTIONAL FEATURE IMPACT RESISTANT INCLUDES BLUETOOTH, USB PORT
  • WIRELESS TYPE
  • 40 WATT MAX. WATTAGE
  • 1 YEAR WARRANTY
  • YES WATER RESISTANT
  • YES AMPLIFIER
  • NO SPEAKER WIRES INCLUDED
  • 2 TWEETER(S)
  • 2 WOOFER(S)
  • M18[TM], M12[TM] BRAND
  • OVERALL DIMENSION 7.5 INCH LENGTH X 13.75 INCH WIDTH X 6.5 INCH HEIGHT
  • VOLTAGE RATING 12/18 VOLT
  • ENCLOSURE TYPE IP54
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • INCLUDES BLUETOOTH, USB PORT
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Speakers
Product Number 2891-20
Product Name Speakers
Features Outdoor; Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.26 inch (32 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speaker - FBF27-2N - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 85 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details