Americor Electronics, Ltd. Mylar Speaker

Description
Americor Electronics, Ltd. designs and manufactures Mylar speakers. Mylar speakers can be custom designed to your specifications. We have dozens of stock options with various features and output ranges. We are ISO 9001-2008 certified and fully RoHS compliant. Mylar Speaker Applications: Handheld Video Games Computer Peripherals Electric Dictionary Computer Modems Communication Equipment Headphones & Earphones Hands-Free Cell Phones Notebook PC LCD Monitor Multimedia Device
Description
Americor Electronics, Ltd. designs and manufactures Mylar speakers. Mylar speakers can be custom designed to your specifications. We have dozens of stock options with various features and output ranges. We are ISO 9001-2008 certified and fully RoHS compliant. Mylar Speaker Applications: Handheld Video Games Computer Peripherals Electric Dictionary Computer Modems Communication Equipment Headphones & Earphones Hands-Free Cell Phones Notebook PC LCD Monitor Multimedia Device

Suppliers

Company
Product
Description
Supplier Links
Americor Electronics, Ltd. designs and manufactures Mylar speakers. Mylar speakers can be custom designed to your specifications. We have dozens of stock options with various features and output ranges. We are ISO 9001-2008 certified and fully RoHS compliant. Mylar Speaker Applications: Handheld Video Games Computer Peripherals Electric Dictionary Computer Modems Communication Equipment Headphones & Earphones Hands-Free Cell Phones Notebook PC LCD Monitor Multimedia Device

Americor Electronics, Ltd. designs and manufactures Mylar speakers. Mylar speakers can be custom designed to your specifications. We have dozens of stock options with various features and output ranges. We are ISO 9001-2008 certified and fully RoHS compliant.

Mylar Speaker Applications:

  • Handheld Video Games
  • Computer Peripherals
  • Electric Dictionary
  • Computer Modems
  • Communication Equipment
  • Headphones & Earphones
  • Hands-Free Cell Phones
  • Notebook PC
  • LCD Monitor
  • Multimedia Device
Supplier's Site

Technical Specifications

  Americor Electronics, Ltd.
Product Category Speakers
Product Number Mylar Speaker
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 7564611 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.42 inch (36 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 460T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 70 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details