Data Display Products 16mm Pilot Lights and LEDs

Description
Features: UL Listed for Type 1, 2, 3, 3R, 4/4X, 12 and 13 Includes bayonet-based LED lamp and Lexan™ lens Mounts in 16mm (5/8”) hole Self-lifting captive wire clamps · 48V and 120V Choice of 6 LED colors with matching lenses
Description
Features: UL Listed for Type 1, 2, 3, 3R, 4/4X, 12 and 13 Includes bayonet-based LED lamp and Lexan™ lens Mounts in 16mm (5/8”) hole Self-lifting captive wire clamps · 48V and 120V Choice of 6 LED colors with matching lenses

Suppliers

Company
Product
Description
Supplier Links
16mm Pilot Lights and LEDs -  - Data Display Products
El Segundo, CA, USA
16mm Pilot Lights and LEDs
16mm Pilot Lights and LEDs
Features: UL Listed for Type 1, 2, 3, 3R, 4/4X, 12 and 13 Includes bayonet-based LED lamp and Lexan™ lens Mounts in 16mm (5/8”) hole Self-lifting captive wire clamps · 48V and 120V Choice of 6 LED colors with matching lenses

Features:

  • UL Listed for Type 1, 2, 3, 3R, 4/4X, 12 and 13
  • Includes bayonet-based LED lamp and Lexan™ lens
  • Mounts in 16mm (5/8”) hole
  • Self-lifting captive wire clamps · 48V and 120V
  • Choice of 6 LED colors with matching lenses
Supplier's Site

Technical Specifications

  Data Display Products
Product Category Light Emitting Diodes (LED)
Product Name 16mm Pilot Lights and LEDs
LED Type Red; Green; Blue; White; Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12U1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details