JKL Components Corporation Led Module, 3-Ch, Warm White; Product Range Jkl Components ZM-1968-WW

Description
LED MODULE, 3-CH, WARM WHITE; Product Range:ZM Series; LED Module Type:-; LED Color:Warm White; CCT:3000K; Luminous Flux @ Test:35lm; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:12V; Forward Current @ Test:45mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 3-CH, WARM WHITE; Product Range:ZM Series; LED Module Type:-; LED Color:Warm White; CCT:3000K; Luminous Flux @ Test:35lm; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:12V; Forward Current @ Test:45mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 3-Ch, Warm White; Product Range Jkl Components - 33X3673 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 3-Ch, Warm White; Product Range Jkl Components
33X3673
Led Module, 3-Ch, Warm White; Product Range Jkl Components 33X3673
LED MODULE, 3-CH, WARM WHITE; Product Range:ZM Series; LED Module Type:-; LED Color:Warm White; CCT:3000K; Luminous Flux @ Test:35lm; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:12V; Forward Current @ Test:45mA; MSL:- RoHS Compliant: Yes

LED MODULE, 3-CH, WARM WHITE; Product Range:ZM Series; LED Module Type:-; LED Color:Warm White; CCT:3000K; Luminous Flux @ Test:35lm; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:12V; Forward Current @ Test:45mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33X3673
Product Name Led Module, 3-Ch, Warm White; Product Range Jkl Components
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
UV Emitters - MTSM375UV-F5110S - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details