RS Components, Ltd. IR LEDs 1736296

Description
LED Infrared, PWL 880 nm, PCB-based
Request a Quote
Description
LED Infrared, PWL 880 nm, PCB-based
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 1736296 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1736296
IR LEDs 1736296
LED Infrared, PWL 880 nm, PCB-based

LED Infrared, PWL 880 nm, PCB-based

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1736296
Product Name IR LEDs
LED Package: 3.2 x 1.6 x 1.2mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details