Ushio America, Inc. UV LED Rayvio XE

Description
Offering highly effective distributed UV light, RayVio’s XE Series delivers the broadest range of output options. The advanced XE Series technology enables battery operation for compact and portable applications that serve consumer and professional markets. Features & Benefits Proven germicidal efficacy at 280nm. Proven effective for skin treatment at 310nm. Industry leading reliability and lifetime. Portable and compact personal applications are more easily realized because of the XE Series’ small size and higher power output. Industry standard 3535 surface mount package enables high volume manufacturing with existing equipment and processes. Footprint includes an electrically neutral solder path for improved heatsinking. Star board package simplifies thermal engineering and allows for rapid prototyping and development. Applications Personal hygiene Portable devices Water disinfection Surface disinfection Air disinfection Phototherapy
Datasheet
Description
Offering highly effective distributed UV light, RayVio’s XE Series delivers the broadest range of output options. The advanced XE Series technology enables battery operation for compact and portable applications that serve consumer and professional markets. Features & Benefits Proven germicidal efficacy at 280nm. Proven effective for skin treatment at 310nm. Industry leading reliability and lifetime. Portable and compact personal applications are more easily realized because of the XE Series’ small size and higher power output. Industry standard 3535 surface mount package enables high volume manufacturing with existing equipment and processes. Footprint includes an electrically neutral solder path for improved heatsinking. Star board package simplifies thermal engineering and allows for rapid prototyping and development. Applications Personal hygiene Portable devices Water disinfection Surface disinfection Air disinfection Phototherapy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV LED - Rayvio XE - Ushio America, Inc.
Cypress, CA, USA
Offering highly effective distributed UV light, RayVio’s XE Series delivers the broadest range of output options. The advanced XE Series technology enables battery operation for compact and portable applications that serve consumer and professional markets. Features & Benefits Proven germicidal efficacy at 280nm. Proven effective for skin treatment at 310nm. Industry leading reliability and lifetime. Portable and compact personal applications are more easily realized because of the XE Series’ small size and higher power output. Industry standard 3535 surface mount package enables high volume manufacturing with existing equipment and processes. Footprint includes an electrically neutral solder path for improved heatsinking. Star board package simplifies thermal engineering and allows for rapid prototyping and development. Applications Personal hygiene Portable devices Water disinfection Surface disinfection Air disinfection Phototherapy

Offering highly effective distributed UV light, RayVio’s XE Series delivers the broadest range of output options. The advanced XE Series technology enables battery operation for compact and portable applications that serve consumer and professional markets.

Features & Benefits

  • Proven germicidal efficacy at 280nm.
  • Proven effective for skin treatment at 310nm.
  • Industry leading reliability and lifetime.
  • Portable and compact personal applications are more easily realized because of the XE Series’ small size and higher power output.
  • Industry standard 3535 surface mount package enables high volume manufacturing with existing equipment and processes.
  • Footprint includes an electrically neutral solder path for improved heatsinking.
  • Star board package simplifies thermal engineering and allows for rapid prototyping and development.

Applications

  • Personal hygiene
  • Portable devices
  • Water disinfection
  • Surface disinfection
  • Air disinfection
  • Phototherapy
Supplier's Site Datasheet
UV LED - Rayvio XE - Ushio America, Inc.
Cypress, CA, USA
Highest UV power for disinfection, sterilization and phototherapy UV Power from the XP Series enables compact, portable, and battery-operated devices that can meet demanding water, air and surface disinfection requirements and deliver professional medical or phototherapy solutions. RayVio XP Series UV LEDs deliver high-power and high-density UV light with peak spectral wavelength outputs of 280nm and 310nm. Features & Benefits Highest available UV output power in the industry – rated for 70mW from a single package – enables high output and compact applications. Industry leading reliability and lifetime. Proven germicidal efficacy at 280nm. Proven effective for skin treatment at 310nm. Footprint includes electrically neutral thermal path, providing excellent thermal properties. Industry standard surface mount device (SMD) package enables high volume manufacturing with existing equipment and processes. Star board package simplifies thermal engineering and allows for rapid prototyping and development. Applications Water disinfection Surface disinfection Air disinfection Medical devices Phototherapy

Highest UV power for disinfection, sterilization and phototherapy

UV Power from the XP Series enables compact, portable, and battery-operated devices that can meet demanding water, air and surface disinfection requirements and deliver professional medical or phototherapy solutions.

RayVio XP Series UV LEDs deliver high-power and high-density UV light with peak spectral wavelength outputs of 280nm and 310nm.

Features & Benefits

  • Highest available UV output power in the industry – rated for 70mW from a single package – enables high output and compact applications.
  • Industry leading reliability and lifetime.
  • Proven germicidal efficacy at 280nm.
  • Proven effective for skin treatment at 310nm.
  • Footprint includes electrically neutral thermal path, providing excellent thermal properties.
  • Industry standard surface mount device (SMD) package enables high volume manufacturing with existing equipment and processes.
  • Star board package simplifies thermal engineering and allows for rapid prototyping and development.

Applications

  • Water disinfection
  • Surface disinfection
  • Air disinfection
  • Medical devices
  • Phototherapy
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc. Ushio America, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number Rayvio XE Rayvio XE
Product Name UV LED UV LED
LED Type Ultraviolet Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å) 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
LED Indication - Discrete - 846-SLR-342YYT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
LED Color Lighting - XZCB25X143S-ND - DigiKey
Specs
LED Package: Nonstandard SMD
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details