Micropac Industries, Inc. LED Indicator 62034-113

Description
The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are hermetically sealed and available JANTX screened.
Description
The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are hermetically sealed and available JANTX screened.

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Indicator
62034-113
LED Indicator 62034-113
The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are hermetically sealed and available JANTX screened.

The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble
shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the
green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are
hermetically sealed and available JANTX screened.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62034-113
Product Name LED Indicator
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WXL02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details