OSRAM Opto Semiconductors DURIS® low and mid power LEDs GA PSLR31.13

Description
DURIS® S 5, 610 nm ( amber ), typ. 45 lm Product Features Color: 610 nm ( amber ) Luminous Flux: typ. 45 lm Viewing angle at 50 % IV: 120°
Description
DURIS® S 5, 610 nm ( amber ), typ. 45 lm Product Features Color: 610 nm ( amber ) Luminous Flux: typ. 45 lm Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GA PSLR31.13 - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GA PSLR31.13
DURIS® low and mid power LEDs GA PSLR31.13
DURIS® S 5, 610 nm ( amber ), typ. 45 lm Product Features Color: 610 nm ( amber ) Luminous Flux: typ. 45 lm Viewing angle at 50 % IV: 120°

DURIS® S 5, 610 nm ( amber ), typ. 45 lm

Product Features

  • Color: 610 nm ( amber )
  • Luminous Flux: typ. 45 lm
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GA PSLR31.13
Product Name DURIS® low and mid power LEDs
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details