RS Components, Ltd. IR LEDs 1225172

Description
IR 9 PowerStar 850nm OSLON Black 80deg
Request a Quote
Description
IR 9 PowerStar 850nm OSLON Black 80deg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 1225172 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1225172
IR LEDs 1225172
IR 9 PowerStar 850nm OSLON Black 80deg

IR 9 PowerStar 850nm OSLON Black 80deg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1225172
Product Name IR LEDs
LED Package: 30 x 30 x 3.85mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details