OSRAM Opto Semiconductors DURIS® E 2 low and mid power LEDs GW JBLMS2.EM

Description
Color bin at Cold (25°C) Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 85 ) Luminous Flux: typ. 25.5 lm @ 5000 K Luminous efficacy: typ. 127 lm/W @ 5000 K Viewing angle at 50 % IV: 120°
Description
Color bin at Cold (25°C) Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 85 ) Luminous Flux: typ. 25.5 lm @ 5000 K Luminous efficacy: typ. 127 lm/W @ 5000 K Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
DURIS® E 2 low and mid power LEDs - GW JBLMS2.EM - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® E 2 low and mid power LEDs
GW JBLMS2.EM
DURIS® E 2 low and mid power LEDs GW JBLMS2.EM
Color bin at Cold (25°C) Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 85 ) Luminous Flux: typ. 25.5 lm @ 5000 K Luminous efficacy: typ. 127 lm/W @ 5000 K Viewing angle at 50 % IV: 120°

Color bin at Cold (25°C)

Product Features

  • Color: 2700 K - 6500 K (white)
  • Color Rendering Index: min. 80 ( typ. 85 )
  • Luminous Flux: typ. 25.5 lm @ 5000 K
  • Luminous efficacy: typ. 127 lm/W @ 5000 K
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW JBLMS2.EM
Product Name DURIS® E 2 low and mid power LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details