ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LX2832UWC-TR

Description
Win Source Part Number: 1241839-SML-LX2832UW C-TR Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 690mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 2832 Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMLLX2832UWCTR,67-16 08-6,67-1608-2R,67-1 608-1,67-1608-1R,67- 1608-2 Base Product Number: SML-LX2832
Request a Quote Datasheet
Description
Win Source Part Number: 1241839-SML-LX2832UW C-TR Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 690mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 2832 Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMLLX2832UWCTR,67-16 08-6,67-1608-2R,67-1 608-1,67-1608-1R,67- 1608-2 Base Product Number: SML-LX2832
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241839-SML-LX2832UWC-TR
Optoelectronics - LED Indication - Discrete 1241839-SML-LX2832UWC-TR
Win Source Part Number: 1241839-SML-LX2832UW C-TR Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 690mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 2832 Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SMLLX2832UWCTR,67-16 08-6,67-1608-2R,67-1 608-1,67-1608-1R,67- 1608-2 Base Product Number: SML-LX2832

Win Source Part Number: 1241839-SML-LX2832UWC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 690mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 2832
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SMLLX2832UWCTR,67-1608-6,67-1608-2R,67-1608-1,67-1608-1R,67-1608-2
Base Product Number: SML-LX2832

Buy Now Datasheet
LED Indication - Discrete - 67-1608-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1608-6-ND
LED Indication - Discrete 67-1608-6-ND
White LED Indication - Discrete 3.3V 2-PLCC

White LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 67-1608-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1608-2-ND
LED Indication - Discrete 67-1608-2-ND
White LED Indication - Discrete 3.3V 2-PLCC

White LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 67-1608-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1608-1-ND
LED Indication - Discrete 67-1608-1-ND
White LED Indication - Discrete 3.3V 2-PLCC

White LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
Led, White, 2.4Mm, 150Mcd, 550Nm; Led Color Lumex - 09J9615 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 2.4Mm, 150Mcd, 550Nm; Led Color Lumex
09J9615
Led, White, 2.4Mm, 150Mcd, 550Nm; Led Color Lumex 09J9615
LED, WHITE, 2.4MM, 150MCD, 550NM; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:550nm; Luminous Intensity:1cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, 2.4MM, 150MCD, 550NM; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:550nm; Luminous Intensity:1cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, White, 2.4Mm, 150Mcd, 550Nm, Full Reel; Led Color Lumex - 28X4712 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 2.4Mm, 150Mcd, 550Nm, Full Reel; Led Color Lumex
28X4712
Led, White, 2.4Mm, 150Mcd, 550Nm, Full Reel; Led Color Lumex 28X4712
LED, WHITE, 2.4MM, 150MCD, 550NM, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:550nm; Luminous Intensity:1000mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, WHITE, 2.4MM, 150MCD, 550NM, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:550nm; Luminous Intensity:1000mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
LED; Ultra White; 3.5 V (Typ.); 5 V (Min.); 550 nm; 120 mW; 120 2x theta; 80 de - 70127232 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Ultra White; 3.5 V (Typ.); 5 V (Min.); 550 nm; 120 mW; 120 2x theta; 80 de
70127232
LED; Ultra White; 3.5 V (Typ.); 5 V (Min.); 550 nm; 120 mW; 120 2x theta; 80 de 70127232
2 mm x 3 mm Square Mount with Reflector White LED Water clear lens color.

2 mm x 3 mm Square Mount with Reflector White LED
Water clear lens color.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241839-SML-LX2832UWC-TR 67-1608-6-ND 09J9615 70127232
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, White, 2.4Mm, 150Mcd, 550Nm; Led Color Lumex LED; Ultra White; 3.5 V (Typ.); 5 V (Min.); 550 nm; 120 mW; 120 2x theta; 80 de
LED Type White; White White White; White White; Ultra White
Viewing Angle 120 degrees 120 degrees 120 degrees
Forward Voltage 3.3 volts 3.3 volts 3.3 volts 3.5 volts
Lens Type Flat Lens Flat Lens
LED Package: 2-PLCC 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
E2A Amber LED Module - MD-HK-A2-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details