OSRAM Opto Semiconductors Optoelectronics - LED Indication - Discrete CUWY3SH.A3-4D-1-1-NB1-R18-AUO

Description
Win Source Part Number: 1053712-CUWY3SH.A3-4 D-1-1-NB1-R18-AUO Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A5397 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1053712-CUWY3SH.A3-4 D-1-1-NB1-R18-AUO Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A5397 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1053712-CUWY3SH.A3-4D-1-1-NB1-R18-AUO
Optoelectronics - LED Indication - Discrete 1053712-CUWY3SH.A3-4D-1-1-NB1-R18-AUO
Win Source Part Number: 1053712-CUWY3SH.A3-4 D-1-1-NB1-R18-AUO Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A5397 Product Status: Obsolete

Win Source Part Number: 1053712-CUWY3SH.A3-4D-1-1-NB1-R18-AUO
Category: Optoelectronics>LED Indication - Discrete
Package: Tape & Reel (TR)
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q65111A5397
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1053712-CUWY3SH.A3-4D-1-1-NB1-R18-AUO
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 124 degrees
View Details
2.5X2.0MM BLUE SMD LED Z-BEND - AM2520QBC/D09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
4 suppliers