Light in Motion LLC High Performance IR LED QEB651

Description
Description The QEB651 is a miniature Surface Mount LED incorporating a high efficiency AIGaAs LED chip encapsulated on a substrate designed to form a gold plated parabolic reflector for maximum projection of an axis photons. Features Wavelength 850nm HIgb Output Emission angle 30 degrees Surface mount miniature Package Fast switching RoHS Compliant
Datasheet
Description
Description The QEB651 is a miniature Surface Mount LED incorporating a high efficiency AIGaAs LED chip encapsulated on a substrate designed to form a gold plated parabolic reflector for maximum projection of an axis photons. Features Wavelength 850nm HIgb Output Emission angle 30 degrees Surface mount miniature Package Fast switching RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance IR LED - QEB651 - Light in Motion LLC
Milpitas, CA, USA
High Performance IR LED
QEB651
High Performance IR LED QEB651
Description The QEB651 is a miniature Surface Mount LED incorporating a high efficiency AIGaAs LED chip encapsulated on a substrate designed to form a gold plated parabolic reflector for maximum projection of an axis photons. Features Wavelength 850nm HIgb Output Emission angle 30 degrees Surface mount miniature Package Fast switching RoHS Compliant

Description

The QEB651 is a miniature Surface Mount LED incorporating a high efficiency AIGaAs LED chip encapsulated on a substrate designed to form a gold plated parabolic reflector for maximum projection of an axis photons.

Features

  • Wavelength 850nm
  • HIgb Output
  • Emission angle 30 degrees
  • Surface mount miniature Package
  • Fast switching
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Light Emitting Diodes (LED)
Product Number QEB651
Product Name High Performance IR LED
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Visible Emitter - MTE5066W-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details