OSRAM Opto Semiconductors OSLON® Square LED GW CSSRM2.EM

Description
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 2700 K - 5000 K (white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 236 lm @ 3000 K, 85 °C Luminous efficacy: typ. 120 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 120°
Description
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 2700 K - 5000 K (white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 236 lm @ 3000 K, 85 °C Luminous efficacy: typ. 120 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
OSLON® Square LED - GW CSSRM2.EM - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON® Square LED
GW CSSRM2.EM
OSLON® Square LED GW CSSRM2.EM
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 2700 K - 5000 K (white) Color Rendering Index: min. 80 ( typ. 82 ) Luminous Flux: typ. 236 lm @ 3000 K, 85 °C Luminous efficacy: typ. 120 lm/W @ 3000 K, 85 °C Viewing angle at 50 % IV: 120°

Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness.

Product Features

  • Color: 2700 K - 5000 K (white)
  • Color Rendering Index: min. 80 ( typ. 82 )
  • Luminous Flux: typ. 236 lm @ 3000 K, 85 °C
  • Luminous efficacy: typ. 120 lm/W @ 3000 K, 85 °C
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW CSSRM2.EM
Product Name OSLON® Square LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED - ASMT-JA30-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers