Micropac Industries, Inc. LED Emitter 62016-004

Description
Commercial Hermetic Component
Description
Commercial Hermetic Component

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Emitter
62016-004
LED Emitter 62016-004
Commercial Hermetic Component

Commercial Hermetic Component

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62016-004
Product Name LED Emitter
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 980 milliwatts
Array Array
View Details
Specs
LED Type Green
Viewing Angle 150 degrees
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details