OSI Optoelectronics Dual Emitter DLED-660/905-LLS-3

Description
The dual LED series consists of a 660nm (red) LED and a companion IR LED such as 880 / 895, 905, or 940nm. They are widely used for ratiometric measurements such as medical analytical and monitoring devices. They can also be used in applications requiring a low cost Bi-Wavelength light source. Two types of pin configurations are available: 1.) three leads with one common anode or cathode, or 2.) two leads parallel back-to-back connection. They are available in two types of packaging. Clear lead frame molded side looker, and leadless ceramic substrate. The matching photodetectors' responses are optimized for maximum responsivity at 660nm as well as near IR wavelengths. They exhibit low capacitance and low dark currents and are available in three different active area sizes in the same two types of packaging as the dual emitters: Clear lead frame molded side looker and leadless ceramic substrate.
Datasheet
Description
The dual LED series consists of a 660nm (red) LED and a companion IR LED such as 880 / 895, 905, or 940nm. They are widely used for ratiometric measurements such as medical analytical and monitoring devices. They can also be used in applications requiring a low cost Bi-Wavelength light source. Two types of pin configurations are available: 1.) three leads with one common anode or cathode, or 2.) two leads parallel back-to-back connection. They are available in two types of packaging. Clear lead frame molded side looker, and leadless ceramic substrate. The matching photodetectors' responses are optimized for maximum responsivity at 660nm as well as near IR wavelengths. They exhibit low capacitance and low dark currents and are available in three different active area sizes in the same two types of packaging as the dual emitters: Clear lead frame molded side looker and leadless ceramic substrate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Hawthorne, CA, United States
The dual LED series consists of a 660nm (red) LED and a companion IR LED such as 880 / 895, 905, or 940nm. They are widely used for ratiometric measurements such as medical analytical and monitoring devices. They can also be used in applications requiring a low cost Bi-Wavelength light source. Two types of pin configurations are available: 1.) three leads with one common anode or cathode, or 2.) two leads parallel back-to-back connection. They are available in two types of packaging. Clear lead frame molded side looker, and leadless ceramic substrate. The matching photodetectors' responses are optimized for maximum responsivity at 660nm as well as near IR wavelengths. They exhibit low capacitance and low dark currents and are available in three different active area sizes in the same two types of packaging as the dual emitters: Clear lead frame molded side looker and leadless ceramic substrate.

The dual LED series consists of a 660nm (red) LED and a companion IR LED such as 880 / 895, 905, or 940nm. They are widely used for ratiometric measurements such as medical analytical and monitoring devices. They can also be used in applications requiring a low cost Bi-Wavelength light source. Two types of pin configurations are available: 1.) three leads with one common anode or cathode, or 2.) two leads parallel back-to-back connection. They are available in two types of packaging. Clear lead frame molded side looker, and leadless ceramic substrate. The matching photodetectors' responses are optimized for maximum responsivity at 660nm as well as near IR wavelengths. They exhibit low capacitance and low dark currents and are available in three different active area sizes in the same two types of packaging as the dual emitters: Clear lead frame molded side looker and leadless ceramic substrate.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number DLED-660/905-LLS-3
Product Name Dual Emitter
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
Optical Power Output 1.8 to 2 milliwatts
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMM-CS03-HM002CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
View Details