Broadcom Inc. High Brightness SMT Oval LED Lamps ALMD-LB38-TV002

Description
The new SMT HIgh Brightness LED Lamp has the same or just slightly less luminous intensity than conventional high brightness, through-hole LEDs. The new LED lamps can be assembled using common SMT assembly processes and are compatible with industrial reflow soldering processes. The LEDs are made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick and place assembly, the LEDs are shipped in tape and reel. Every reel is shipped from a single intensity and color bin– except the red color–for better uniformity.
Request a Quote Datasheet
Description
The new SMT HIgh Brightness LED Lamp has the same or just slightly less luminous intensity than conventional high brightness, through-hole LEDs. The new LED lamps can be assembled using common SMT assembly processes and are compatible with industrial reflow soldering processes. The LEDs are made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick and place assembly, the LEDs are shipped in tape and reel. Every reel is shipped from a single intensity and color bin– except the red color–for better uniformity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness SMT Oval LED Lamps - ALMD-LB38-TV002 - Broadcom Inc.
San Jose, CA, USA
High Brightness SMT Oval LED Lamps
ALMD-LB38-TV002
High Brightness SMT Oval LED Lamps ALMD-LB38-TV002
The new SMT HIgh Brightness LED Lamp has the same or just slightly less luminous intensity than conventional high brightness, through-hole LEDs. The new LED lamps can be assembled using common SMT assembly processes and are compatible with industrial reflow soldering processes. The LEDs are made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick and place assembly, the LEDs are shipped in tape and reel. Every reel is shipped from a single intensity and color bin– except the red color–for better uniformity.

The new SMT HIgh Brightness LED Lamp has the same or just slightly less luminous intensity than conventional high brightness, through-hole LEDs.
The new LED lamps can be assembled using common SMT assembly processes and are compatible with industrial reflow soldering processes.
The LEDs are made with an advanced optical grade epoxy for superior performance in outdoor sign applications.
For easy pick and place assembly, the LEDs are shipped in tape and reel. Every reel is shipped from a single intensity and color bin– except the red color–for better uniformity.

Supplier's Site
LED Indication - Discrete - 516-3962-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3962-2-ND
LED Indication - Discrete 516-3962-2-ND
Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - ALMD-LB38-TV002 - 860895-ALMD-LB38-TV002 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - ALMD-LB38-TV002
860895-ALMD-LB38-TV002
LED Indication - Discrete - ALMD-LB38-TV002 860895-ALMD-LB38-TV002
Manufacturer: Broadcom Limited Win Source Part Number: 860895-ALMD-LB38-TV0 02 Features: Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: ALMD-LB38 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-3962-1, 516-3962-2, 516-3962-6, ALMD-LB38-TV002-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 860895-ALMD-LB38-TV002
Features: Blue 470nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Family Name: ALMD-LB38
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-3962-1, 516-3962-2, 516-3962-6, ALMD-LB38-TV002-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-LB38-TV002
Standard LEDs - SMD ALMD-LB38-TV002
Standard LEDs - SMD LAMP 4MM BLUE InGaN 40x100deg

Standard LEDs - SMD LAMP 4MM BLUE InGaN 40x100deg

Buy Now

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ALMD-LB38-TV002 516-3962-2-ND 860895-ALMD-LB38-TV002 ALMD-LB38-TV002
Product Name High Brightness SMT Oval LED Lamps LED Indication - Discrete LED Indication - Discrete - ALMD-LB38-TV002 Standard LEDs - SMD
LED Package: SMT Oval Tinted and Diffused 4-SMD, Gull Wing
LED Type Blue Blue
Peak Wavelength 464 nm (4640 Å) 464 nm (4640 Å)
Viewing Angle 40 to 100 degrees 40 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details
LED Color Lighting - ASMT-MA00-AGHQ0-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Amber
Peak Wavelength 586 nm (5860 Å)
View Details