RS Components, Ltd. IR LEDs 2103077

Description
Stanley 6MAuto IR 1 LEDStar 855nm 120deg
Request a Quote
Description
Stanley 6MAuto IR 1 LEDStar 855nm 120deg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 2103077 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2103077
IR LEDs 2103077
Stanley 6MAuto IR 1 LEDStar 855nm 120deg

Stanley 6MAuto IR 1 LEDStar 855nm 120deg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2103077
Product Name IR LEDs
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details