Micropac Industries, Inc. LED Emitter 62017-103

Description
The 62017 is a GaAlAs Infrared Light Emitting Diode in a small outline package designed to be housing mounted. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons with its narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. This device is also available with a lead attached to the case so that it may be connected without the use of a printed board. Available binned to customer specifications and/or screened to MIL-PRF-19500.
Description
The 62017 is a GaAlAs Infrared Light Emitting Diode in a small outline package designed to be housing mounted. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons with its narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. This device is also available with a lead attached to the case so that it may be connected without the use of a printed board. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Emitter
62017-103
LED Emitter 62017-103
The 62017 is a GaAlAs Infrared Light Emitting Diode in a small outline package designed to be housing mounted. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons with its narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. This device is also available with a lead attached to the case so that it may be connected without the use of a printed board. Available binned to customer specifications and/or screened to MIL-PRF-19500.

The 62017 is a GaAlAs Infrared Light Emitting Diode in a small outline package designed to be housing mounted. It is spectrally and mechanically matched to companion phototransistors and photodarlingtons with its narrow beam angle lens and small size which make it ideal for use in optical encoders, card reader arrays, etc. This device is also available with a lead attached to the case so that it may be connected without the use of a printed board. Available binned to customer specifications and/or screened to MIL-PRF-19500.

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62017-103
Product Name LED Emitter
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers