Kingbright Corporation
LEDs
L-7104ZGC
Description
Green LED Round 3mm
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Green LED Round 3mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8614111 |
|
Product Name
|
LEDs |
|
LED Package:
|
2.9 (dia.) x 4.6mm
|
|
LED Type
|
Green; Clear
|
|
Peak Wavelength
|
525 nm (5250 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
1000 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Package:
T-1-3/4
LED Type
Green
Peak Wavelength
565 nm (5650 Å)
View Details