Micropac Industries, Inc. LED Indicator 1N6498

Description
The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are hermetically sealed and available JANTX screened.
Description
The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are hermetically sealed and available JANTX screened.

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Indicator
1N6498
LED Indicator 1N6498
The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are hermetically sealed and available JANTX screened.

The 1N649X, 1N650X series indicator lamps are useful in a variety of applications such as fault indicators for trouble
shooting at the P.C. board level. The red and yellow fault indicators utilize a high efficiency GaAsP on GaP LED, while the
green indicator utilizes a GaP on GaP LED. Each type uses a colored diffused plastic lens over a glass window. All are
hermetically sealed and available JANTX screened.

Supplier's Site
Garland, TX, USA
Visible LED Indicator
1N6498
Visible LED Indicator 1N6498
MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 558

MIL-PRF-19500, hermetically sealed, compatible with Dialight 547 and 558

Supplier's Site

Technical Specifications

  Micropac Industries, Inc. Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1N6498 1N6498
Product Name LED Indicator Visible LED Indicator
LED Package: .100" Microlight
LED Type Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 0.5000 milliCandela 0.5000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 1497-XLMDKVG37M-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 460 to 574 nm (4600 to 5740 Å)
View Details
LED Indication - Discrete - 67-1707-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
4 suppliers