Kingbright Corporation Led, Yellow, T-1 3/4 (5Mm), 20Mcd, 588Nm; Led Color Kingbright L-53YD-5V

Description
LED, YELLOW, T-1 3/4 (5MM), 20MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:13mA; Forward Voltage:5V; Wavelength Typ:588nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 20MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:13mA; Forward Voltage:5V; Wavelength Typ:588nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 20Mcd, 588Nm; Led Color Kingbright - 26M0039 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 20Mcd, 588Nm; Led Color Kingbright
26M0039
Led, Yellow, T-1 3/4 (5Mm), 20Mcd, 588Nm; Led Color Kingbright 26M0039
LED, YELLOW, T-1 3/4 (5MM), 20MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:13mA; Forward Voltage:5V; Wavelength Typ:588nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 20MCD, 588NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:13mA; Forward Voltage:5V; Wavelength Typ:588nm; Luminous Intensity:20mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0039
Product Name Led, Yellow, T-1 3/4 (5Mm), 20Mcd, 588Nm; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 45 degrees
View Details
2.8X0.8MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA2810AQWS/D - Kingbright Corporation
Specs
LED Package: Right Angle White SMD LED
LED Type White
Viewing Angle 110 degrees
View Details