Kingbright Corporation 2.8X0.8MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) AA2810AQWS/D

Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Datasheet
Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8X0.8MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA2810AQWS/D - Kingbright Corporation
City of Industry, CA, USA
2.8X0.8MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
AA2810AQWS/D
2.8X0.8MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) AA2810AQWS/D
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 2.8 x 0.8 x 1.2mm
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Low current IF=5mA operating
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AA2810AQWS/D
Product Name 2.8X0.8MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: Right Angle White SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 36 degrees
View Details
LED Indication - Discrete - 754-AP3216IDTR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
2 suppliers