RS Components, Ltd. UV LEDs 1736360P

Description
LED, UV, PWL 357 nm
Request a Quote
Description
LED, UV, PWL 357 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 1736360P - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
1736360P
UV LEDs 1736360P
LED, UV, PWL 357 nm

LED, UV, PWL 357 nm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1736360P
Product Name UV LEDs
LED Type Ultraviolet
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details