Kingbright Corporation LEDs L-53SYD

Description
Yellow diffused LED,L53SYD 50mA
Request a Quote Datasheet
Description
Yellow diffused LED,L53SYD 50mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow diffused LED,L53SYD 50mA

Yellow diffused LED,L53SYD 50mA

Supplier's Site
Led, Yellow, T-1 3/4 (5Mm), 400Mcd, 595Nm; Led Color Kingbright - 26M0037 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 400Mcd, 595Nm; Led Color Kingbright
26M0037
Led, Yellow, T-1 3/4 (5Mm), 400Mcd, 595Nm; Led Color Kingbright 26M0037
LED, YELLOW, T-1 3/4 (5MM), 400MCD, 595NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:400mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 400MCD, 595NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:595nm; Luminous Intensity:400mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2471684 26M0037
Product Name LEDs Led, Yellow, T-1 3/4 (5Mm), 400Mcd, 595Nm; Led Color Kingbright
LED Package: 5mm T-1 3/4 (5mm)
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 595 nm (5950 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 400 milliCandela 400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Module, 3-Ch, Cool White; Product Range Jkl Components - 27W8194 - Newark, An Avnet Company
Specs
LED Type White; Cool White
Optical Power Output 43000 milliwatts
View Details