Micropac Industries, Inc. LED Indicator 62100-502

Description
Screened Ultra-Brite Glass Lens
Description
Screened Ultra-Brite Glass Lens

Suppliers

Company
Product
Description
Supplier Links
Garland, TX, USA
LED Indicator
62100-502
LED Indicator 62100-502
Screened Ultra-Brite Glass Lens

Screened Ultra-Brite Glass Lens

Supplier's Site

Technical Specifications

  Micropac Industries, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 62100-502
Product Name LED Indicator
LED Package: TO-46
Peak Wavelength 495 nm (4950 Å)
Viewing Angle 18 degrees
Luminous Intensity 2000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 1416-L128-3095HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details