Kingbright Corporation Optics - LEDs - Light Pipes - L-53SGD L-53SGD

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068423-L-53SGD Color: Green Voltage: 5 V Forward Voltage: 2.2 V Luminous Intensity: 40 mcd Forward Current: 20 mA Viewing Angle: 60 ° Lens Color: Green Current: 30 mA Number of Pins: 5 Wavelength: 565 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colored, Diffused, Round Alternative Parts (Cross-Reference): SSL-LX3044GD; SSL-LX5093GD; SSL-LX3044LGD; WP710A10GD; WP132XGD; WP113GDTL-53 SGD; L53SGD; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 568 nm Illumination Color: Green
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068423-L-53SGD Color: Green Voltage: 5 V Forward Voltage: 2.2 V Luminous Intensity: 40 mcd Forward Current: 20 mA Viewing Angle: 60 ° Lens Color: Green Current: 30 mA Number of Pins: 5 Wavelength: 565 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colored, Diffused, Round Alternative Parts (Cross-Reference): SSL-LX3044GD; SSL-LX5093GD; SSL-LX3044LGD; WP710A10GD; WP132XGD; WP113GDTL-53 SGD; L53SGD; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 568 nm Illumination Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - L-53SGD - 1068423-L-53SGD - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - L-53SGD
1068423-L-53SGD
Optics - LEDs - Light Pipes - L-53SGD 1068423-L-53SGD
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068423-L-53SGD Color: Green Voltage: 5 V Forward Voltage: 2.2 V Luminous Intensity: 40 mcd Forward Current: 20 mA Viewing Angle: 60 ° Lens Color: Green Current: 30 mA Number of Pins: 5 Wavelength: 565 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colored, Diffused, Round Alternative Parts (Cross-Reference): SSL-LX3044GD; SSL-LX5093GD; SSL-LX3044LGD; WP710A10GD; WP132XGD; WP113GDTL-53 SGD; L53SGD; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 568 nm Illumination Color: Green

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068423-L-53SGD
Color: Green
Voltage: 5 V
Forward Voltage: 2.2 V
Luminous Intensity: 40 mcd
Forward Current: 20 mA
Viewing Angle: 60 °
Lens Color: Green
Current: 30 mA
Number of Pins: 5
Wavelength: 565 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Colored, Diffused, Round
Alternative Parts (Cross-Reference): SSL-LX3044GD; SSL-LX5093GD; SSL-LX3044LGD; WP710A10GD; WP132XGD; WP113GDTL-53 SGD; L53SGD;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 568 nm
Illumination Color: Green

Buy Now
LEDs - 2471678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,L53SGD 25mA 5mm

Green diffused LED,L53SGD 25mA 5mm

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1068423-L-53SGD 2471678
Product Name Optics - LEDs - Light Pipes - L-53SGD LEDs
LED Type Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 568 nm (5680 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 40 milliCandela 40 milliCandela
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Mini-mold side view chip LED - SMLA12WBN7W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type White
Optical Power Output 33 milliwatts
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details