Light in Motion LLC Subminiature Emitter (IRLED) LIM373ES

Description
Description The LIM373ES is a 2mm surface mountable package incorporating an infrared LED. The high dome lens focuses the infrared light over a narrow 24o emission angle. Suitable for either high output or low current applications. Matched to Phototransistor LIM363DFS. Features 2mm Surface Mount Package 24° Emission angle 875 nm Wavelength Tape & Reel Options Lead form Options Gullwing, Z-Bend RoHS compliant
Datasheet
Description
Description The LIM373ES is a 2mm surface mountable package incorporating an infrared LED. The high dome lens focuses the infrared light over a narrow 24o emission angle. Suitable for either high output or low current applications. Matched to Phototransistor LIM363DFS. Features 2mm Surface Mount Package 24° Emission angle 875 nm Wavelength Tape & Reel Options Lead form Options Gullwing, Z-Bend RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Milpitas, CA, USA
Subminiature Emitter (IRLED)
LIM373ES
Subminiature Emitter (IRLED) LIM373ES
Description The LIM373ES is a 2mm surface mountable package incorporating an infrared LED. The high dome lens focuses the infrared light over a narrow 24o emission angle. Suitable for either high output or low current applications. Matched to Phototransistor LIM363DFS. Features 2mm Surface Mount Package 24° Emission angle 875 nm Wavelength Tape & Reel Options Lead form Options Gullwing, Z-Bend RoHS compliant

Description

The LIM373ES is a 2mm surface mountable package incorporating an infrared LED. The high dome lens focuses the infrared light over a narrow 24o emission angle. Suitable for either high output or low current applications. Matched to Phototransistor LIM363DFS.

Features

  • 2mm Surface Mount Package
  • 24° Emission angle
  • 875 nm Wavelength
  • Tape & Reel Options
  • Lead form Options Gullwing, Z-Bend
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Light Emitting Diodes (LED)
Product Number LIM373ES
Product Name Subminiature Emitter (IRLED)
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Chips - OPC7400-22-1 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Optical Power Output 35 milliwatts
View Details