OSRAM Opto Semiconductors DURIS® low and mid power LEDs GW JDSRS1.CC

Description
DURIS® E 5, 2700 K - 4000 K (white), CRI min. 90 ( typ. 95 ), , Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min. 90 ( typ. 95 ) Viewing angle at 50 % IV: 120°
Description
DURIS® E 5, 2700 K - 4000 K (white), CRI min. 90 ( typ. 95 ), , Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min. 90 ( typ. 95 ) Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GW JDSRS1.CC - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GW JDSRS1.CC
DURIS® low and mid power LEDs GW JDSRS1.CC
DURIS® E 5, 2700 K - 4000 K (white), CRI min. 90 ( typ. 95 ), , Product Features Color: 2700 K - 4000 K (white) Color Rendering Index: min. 90 ( typ. 95 ) Viewing angle at 50 % IV: 120°

DURIS® E 5, 2700 K - 4000 K (white), CRI min. 90 ( typ. 95 ), ,

Product Features

  • Color: 2700 K - 4000 K (white)
  • Color Rendering Index: min. 90 ( typ. 95 )
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW JDSRS1.CC
Product Name DURIS® low and mid power LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details