Kingbright Corporation Led, Blue, T-1 3/4 (5Mm), 150Mcd, 430Nm; Led Color Kingbright L-53MBC

Description
LED, BLUE, T-1 3/4 (5MM), 150MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:430nm; Luminous Intensity:150mcd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 3/4 (5MM), 150MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:430nm; Luminous Intensity:150mcd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 3/4 (5Mm), 150Mcd, 430Nm; Led Color Kingbright - 26M0029 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 150Mcd, 430Nm; Led Color Kingbright
26M0029
Led, Blue, T-1 3/4 (5Mm), 150Mcd, 430Nm; Led Color Kingbright 26M0029
LED, BLUE, T-1 3/4 (5MM), 150MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:430nm; Luminous Intensity:150mcd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 150MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:430nm; Luminous Intensity:150mcd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M0029
Product Name Led, Blue, T-1 3/4 (5Mm), 150Mcd, 430Nm; Led Color Kingbright
LED Package: T-1 3/4 (5mm)
LED Type Blue; Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details