IDEA, Inc. G66B Series G66B/I

Description
Right angle indicator, short size front to back
Description
Right angle indicator, short size front to back
Datasheet
Datasheet Summary
Powered by GS/AI

The G66B/I is a right-angle LED assembly designed for applications where space is limited, as it is shorter in depth compared to other models like the G621B and G641B. This series does not include a built-in resistor, which may require additional components for operation. The G66B/I is available in various colors, including red, high-efficiency red, green, and yellow, with specific order codes for each color. The LEDs operate at different currents, with typical characteristics provided for both 20mA and 10mA operation. The product is suitable for designs that require compact indicators without compromising on visibility.

Datasheet Summary
Powered by GS/AI

The G66B/I is a right-angle LED assembly designed for applications where space is limited, as it is shorter in depth compared to other models like the G621B and G641B. This series does not include a built-in resistor, which may require additional components for operation. The G66B/I is available in various colors, including red, high-efficiency red, green, and yellow, with specific order codes for each color. The LEDs operate at different currents, with typical characteristics provided for both 20mA and 10mA operation. The product is suitable for designs that require compact indicators without compromising on visibility.

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G66B Series
G66B/I
G66B Series G66B/I
Right angle indicator, short size front to back

Right angle indicator, short size front to back

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G66B/I
Product Name G66B Series
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details