Kingbright Corporation LED Indication - Discrete AA4008VRBB1S

Description
Blue LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2176-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2176-1-ND
LED Indication - Discrete 754-2176-1-ND
Blue LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2176-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2176-2-ND
LED Indication - Discrete 754-2176-2-ND
Blue LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2176-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2176-6-ND
LED Indication - Discrete 754-2176-6-ND
Blue LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4008VRBB1S
Standard LEDs - SMD AA4008VRBB1S
Standard LEDs - SMD 4008 SMD LED Right Angle Blue

Standard LEDs - SMD 4008 SMD LED Right Angle Blue

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2176-1-ND AA4008VRBB1S
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details
2.0X1.2MM GRN SMD LED - AP2012MGC - Kingbright Corporation
Specs
LED Package: 0805 LED Height-1.1mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
4 suppliers