Kingbright Corporation LEDs L-489SURKCGKC

Description
Kingbright L-489SURKCGKC LED
Request a Quote
Description
Kingbright L-489SURKCGKC LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8614345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-489SURKCGKC LED

Kingbright L-489SURKCGKC LED

Supplier's Site
LEDs - 1651657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright L-489SURKCGKC LED

Kingbright L-489SURKCGKC LED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8614345
Product Name LEDs
LED Package: 5 (dia.) x 9.6mm
LED Type Red; Green; Clear
Peak Wavelength 570 to 630 nm (5700 to 6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13Y2W - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 581 nm (5810 Å)
View Details
2 suppliers
1W High Power LED - ASMT-AR00-ARS00 - Broadcom Inc.
Specs
LED Package: 6 mm
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers